☰
ISP827X-2G
ISP827X-2G
Active
Description:  8PIN TRANSISTOR OUTPUT, DUAL CHA
Manufacturer:  Isocom Components
Datasheet:   ISP827X-2G Datasheet
History Price: $0.29406
In Stock: 40480
ISP827X-2G vs ISP281B
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Number of Channels
-
1
Voltage - Isolation
-
3750Vrms
Current Transfer Ratio (Min)
-
130% @ 5mA
Current Transfer Ratio (Max)
-
260% @ 5mA
Turn On / Turn Off Time (Typ)
-
3µs, 3µs
Rise / Fall Time (Typ)
-
2µs, 3µs
Input Type
-
DC
Output Type
-
Transistor
Voltage - Output (Max)
-
80V
Current - Output / Channel
-
50mA
Voltage - Forward (Vf) (Typ)
-
1.4V (Max)
Current - DC Forward (If) (Max)
-
50 mA
Vce Saturation (Max)
-
400mV
Operating Temperature
-
-55 ℃ ~ 110 ℃
Mounting Type
-
Surface Mount
Package / Case
-
4-SOIC (0.173", 4.40mm Width)
Supplier Device Package
-
4-SOP