Voltage - Isolation
5300Vrms
5300Vrms
Current Transfer Ratio (Min)
50% @ 5mA
80% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
160% @ 5mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
3µs, 4µs
4µs, 3µs
Output Type
Transistor
Transistor
Voltage - Output (Max)
80V
80V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
200mV
200mV
Operating Temperature
-55 ℃ ~ 110 ℃
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
4-SMD (0.300", 7.62mm)
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-SMD
-