☰
ISP281E
ISP281E
Active
Description:  OPTOCOUPLER
Manufacturer:  Isocom Components
Datasheet:   ISP281E Datasheet
History Price: $0.57
In Stock: 27680
ISP281E vs ISP827XGBSM
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Number of Channels
1
-
Voltage - Isolation
3750Vrms
-
Current Transfer Ratio (Min)
100% @ 5mA
-
Current Transfer Ratio (Max)
200% @ 5mA
-
Turn On / Turn Off Time (Typ)
3µs, 3µs
-
Rise / Fall Time (Typ)
2µs, 3µs
-
Input Type
DC
-
Output Type
Transistor
-
Voltage - Output (Max)
80V
-
Current - Output / Channel
50mA
-
Voltage - Forward (Vf) (Typ)
1.4V (Max)
-
Current - DC Forward (If) (Max)
50 mA
-
Vce Saturation (Max)
400mV
-
Operating Temperature
-55 ℃ ~ 110 ℃
-
Mounting Type
Surface Mount
-
Package / Case
4-SOIC (0.173", 4.40mm Width)
-
Supplier Device Package
4-SOP
-