Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Digital Isolators
/ Texas Instruments ISO7331CDW
ISO7331CDW
Active
Digital Isolators
Description:
DGTL ISO 3000VRMS 3CH GP 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
ISO7331CDW Datasheet
History Price: $3.44763
In Stock: 2950
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISO7331CDW vs ISO722MD
Part No
ISO7331CDW
ISO722MD
Category
Digital Isolators
Digital Isolators
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Bulk,Tube
Status
Active
Last Time Buy
Technology
Capacitive Coupling
Capacitive Coupling
Type
General Purpose
General Purpose
Isolated Power
No
No
Number of Channels
3
1
Inputs - Side 1/Side 2
2/1
1/0
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
3000Vrms
2500Vrms
Common Mode Transient Immunity (Min)
25kV/µs
25kV/µs
Data Rate
25Mbps
150Mbps
Propagation Delay tpLH / tpHL (Max)
58ns, 58ns
16ns, 16ns
Pulse Width Distortion (Max)
4ns
1ns
Rise / Fall Time (Typ)
3ns, 2ns
1ns, 1ns
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC