IS2805-4
IS2805-4
Active
Description:  OPTOCOUPLER 3.75KV 4CH 16SOIC
Manufacturer:  Isocom Components
Datasheet:   IS2805-4 Datasheet
History Price: $1.97
In Stock: 43600
IS2805-4 vs IS2705-1
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Number of Channels
4
-
Voltage - Isolation
3750Vrms
-
Current Transfer Ratio (Min)
20% @ 1mA
-
Current Transfer Ratio (Max)
400% @ 1mA
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
3µs, 4µs
-
Input Type
AC, DC
-
Output Type
Transistor
-
Voltage - Output (Max)
80V
-
Current - Output / Channel
50mA
-
Voltage - Forward (Vf) (Typ)
1.2V
-
Current - DC Forward (If) (Max)
50 mA
-
Vce Saturation (Max)
400mV
-
Operating Temperature
-55 ℃ ~ 110 ℃
-
Mounting Type
Surface Mount
-
Package / Case
16-SOIC (0.173", 4.40mm Width)
-
Supplier Device Package
16-SOIC
-