IL766B-2X016
IL766B-2X016
Obsolete
Description:  OPTOISO 5.3KV DARLINGTON 6DIP
Manufacturer:  Vishay
History Price: Obsolete
In Stock: 45500
IL766B-2X016 vs IL74SM
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Number of Channels
1
-
Voltage - Isolation
5300Vrms
-
Current Transfer Ratio (Min)
900% @ 500礎
-
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
200µs, -
-
Rise / Fall Time (Typ)
-
-
Input Type
AC, DC
-
Output Type
Darlington
-
Voltage - Output (Max)
60V
-
Current - Output / Channel
-
-
Voltage - Forward (Vf) (Typ)
1.25V
-
Current - DC Forward (If) (Max)
60 mA
-
Vce Saturation (Max)
1V
-
Operating Temperature
-55 ℃ ~ 100 ℃
-
Mounting Type
Through Hole
-
Package / Case
6-DIP (0.400", 10.16mm)
-
Supplier Device Package
6-DIP
-