Technology
GMR (Giant Magnetoresistive)
GMR (Giant Magnetoresistive)
Type
General Purpose
General Purpose
Inputs - Side 1/Side 2
1/1
3/0
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
2500Vrms
2500Vrms
Common Mode Transient Immunity (Min)
100kV/µs
15kV/µs
Propagation Delay tpLH / tpHL (Max)
15ns, 15ns
25ns, 25ns
Pulse Width Distortion (Max)
3ns
10ns
Rise / Fall Time (Typ)
1ns, 1ns
2ns, 2ns
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 100 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
16-SOIC