IL 614-3
IL 614-3
Obsolete
Description:  DGTL ISO 2500VRMS 3CH GP 16SOIC
Manufacturer:  NVE Corp
Datasheet:   IL 614-3 Datasheet
History Price: Obsolete
In Stock: 3700
IL 614-3 vs IL 611-1
Part No
Manufacturer
Series
IsoLoop
IsoLoop
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Technology
GMR (Giant Magnetoresistive)
GMR (Giant Magnetoresistive)
Type
General Purpose
General Purpose
Isolated Power
No
No
Number of Channels
3
2
Inputs - Side 1/Side 2
2/1
2/0
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
2500Vrms
2500Vrms
Common Mode Transient Immunity (Min)
15kV/µs
15kV/µs
Data Rate
40Mbps
40Mbps
Propagation Delay tpLH / tpHL (Max)
25ns, 25ns
25ns, 25ns
Pulse Width Distortion (Max)
10ns
10ns
Rise / Fall Time (Typ)
2ns, 2ns
2ns, 2ns
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
16-SOIC
8-MSOP