Technology
GMR (Giant Magnetoresistive)
GMR (Giant Magnetoresistive)
Inputs - Side 1/Side 2
1/1
1/1
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
2500Vrms
2500Vrms
Common Mode Transient Immunity (Min)
15kV/µs
30kV/µs
Propagation Delay tpLH / tpHL (Max)
75ns, 25ns
-
Pulse Width Distortion (Max)
-
-
Rise / Fall Time (Typ)
-
-
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V, 4.75V ~ 5.25V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
16-SOIC