IL 611-1
IL 611-1
Obsolete
Description:  DGTL ISO 2500VRMS 2CH GP 8MSOP
Manufacturer:  NVE Corp
Datasheet:   IL 611-1 Datasheet
History Price: Obsolete
In Stock: 42700
IL 611-1 vs IL 610A-2
Manufacturer
Series
IsoLoop
IsoLoop
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Technology
GMR (Giant Magnetoresistive)
GMR (Giant Magnetoresistive)
Type
General Purpose
General Purpose
Isolated Power
No
No
Number of Channels
2
1
Inputs - Side 1/Side 2
2/0
1/0
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
2500Vrms
2500Vrms
Common Mode Transient Immunity (Min)
15kV/µs
15kV/µs
Data Rate
40Mbps
10Mbps
Propagation Delay tpLH / tpHL (Max)
25ns, 25ns
75ns, 25ns
Pulse Width Distortion (Max)
10ns
-
Rise / Fall Time (Typ)
2ns, 2ns
-
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-MSOP
8-PDIP