Technology
GMR (Giant Magnetoresistive)
GMR (Giant Magnetoresistive)
Type
General Purpose
RS422, RS485
Inputs - Side 1/Side 2
1/0
2/1
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
2500Vrms
2500Vrms
Common Mode Transient Immunity (Min)
15kV/µs
20kV/µs
Propagation Delay tpLH / tpHL (Max)
15ns, 15ns
32ns, 32ns
Pulse Width Distortion (Max)
5ns
-
Rise / Fall Time (Typ)
2ns, 2ns
8ns, 8ns
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V, 4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-PDIP
16-SOIC