Technology
GMR (Giant Magnetoresistive)
GMR (Giant Magnetoresistive)
Type
RS422, RS485
General Purpose
Inputs - Side 1/Side 2
2/1
2/0
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
6000Vrms
2500Vrms
Common Mode Transient Immunity (Min)
30kV/µs
15kV/µs
Propagation Delay tpLH / tpHL (Max)
30ns, 30ns
75ns, 25ns
Pulse Width Distortion (Max)
-
-
Rise / Fall Time (Typ)
-
-
Voltage - Supply
3V ~ 5.5V, 4.5V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC