IL 3522ETR13
IL 3522ETR13
Active
Description:  DGT ISO 2.5KV RS422/RS485 16SOIC
Manufacturer:  NVE Corp
History Price: $4.635
In Stock: 900
IL 3522ETR13 vs IL 711S-1E
Manufacturer
Series
IsoLoop
IsoLoop
Packaging
Tape & Reel (TR)
Tube
Status
Active
Discontinued
Technology
GMR (Giant Magnetoresistive)
GMR (Giant Magnetoresistive)
Type
RS422, RS485
General Purpose
Isolated Power
No
No
Number of Channels
3
2
Inputs - Side 1/Side 2
2/1
2/0
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
2500Vrms
1000Vrms
Common Mode Transient Immunity (Min)
30kV/µs
100kV/µs
Data Rate
40Mbps
150Mbps
Propagation Delay tpLH / tpHL (Max)
35ns, 35ns
15ns, 15ns
Pulse Width Distortion (Max)
-
3ns
Rise / Fall Time (Typ)
-
1ns, 1ns
Voltage - Supply
3V ~ 5.5V, 4.5V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
16-SOIC
8-MSOP