IL 3185E
IL 3185E
Active
Description:  DGT ISO 2.5KV RS422/RS485 16SOIC
Manufacturer:  NVE Corp
Datasheet:   IL 3185E Datasheet
History Price: $6.61
In Stock: 37000
IL 3185E vs IL 613
Part No
Manufacturer
Series
IsoLoop
IsoLoop
Packaging
Tube
Tube
Status
Active
Obsolete
Technology
GMR (Giant Magnetoresistive)
GMR (Giant Magnetoresistive)
Type
RS422, RS485
General Purpose
Isolated Power
No
No
Number of Channels
2
3
Inputs - Side 1/Side 2
1/1
3/0
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
2500Vrms
2500Vrms
Common Mode Transient Immunity (Min)
15kV/µs
15kV/µs
Data Rate
5Mbps
40Mbps
Propagation Delay tpLH / tpHL (Max)
-
25ns, 25ns
Pulse Width Distortion (Max)
-
10ns
Rise / Fall Time (Typ)
12ns, 12ns
2ns, 2ns
Voltage - Supply
3V ~ 5.5V, 4.5V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
16-SOIC