IL 260-3B
IL 260-3B
Obsolete
Description:  DGTL ISO 2500VRMS 5CH GP 16SOIC
Manufacturer:  NVE Corp
Datasheet:   IL 260-3B Datasheet
History Price: Obsolete
In Stock: 48200
IL 260-3B vs IL 610A-2
Manufacturer
Series
IsoLoop, IL260
IsoLoop
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Technology
GMR (Giant Magnetoresistive)
GMR (Giant Magnetoresistive)
Type
General Purpose
General Purpose
Isolated Power
No
No
Number of Channels
5
1
Inputs - Side 1/Side 2
5/0
1/0
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
2500Vrms
2500Vrms
Common Mode Transient Immunity (Min)
30kV/µs
15kV/µs
Data Rate
110Mbps
10Mbps
Propagation Delay tpLH / tpHL (Max)
15ns, 15ns
75ns, 25ns
Pulse Width Distortion (Max)
3ns
-
Rise / Fall Time (Typ)
1ns, 1ns
-
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
8-PDIP