IL 260-1E
IL 260-1E
Active
Description:  DGTL ISO 2500VRMS 5CH GP 16QSOP
Manufacturer:  NVE Corp
Datasheet:   IL 260-1E Datasheet
History Price: $10.98
In Stock: 14800
IL 260-1E vs IL 485-3V
Manufacturer
Series
IsoLoop, IL260
IsoLoop
Packaging
Tube
Tube
Status
Active
Obsolete
Technology
GMR (Giant Magnetoresistive)
GMR (Giant Magnetoresistive)
Type
General Purpose
RS422, RS485
Isolated Power
No
No
Number of Channels
5
3
Inputs - Side 1/Side 2
5/0
2/1
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
2500Vrms
2500Vrms
Common Mode Transient Immunity (Min)
30kV/µs
20kV/µs
Data Rate
110Mbps
35Mbps
Propagation Delay tpLH / tpHL (Max)
15ns, 15ns
32ns, 32ns
Pulse Width Distortion (Max)
3ns
-
Rise / Fall Time (Typ)
1ns, 1ns
8ns, 8ns
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V, 4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-QSOP
16-SOIC