Series
IsoLoop, IL01x
IsoLoop
Technology
Magnetic Coupling
GMR (Giant Magnetoresistive)
Inputs - Side 1/Side 2
3/1
1/1
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
2500Vrms
2500Vrms
Common Mode Transient Immunity (Min)
30kV/µs
30kV/µs
Propagation Delay tpLH / tpHL (Max)
100ns, 100ns
-
Pulse Width Distortion (Max)
50ns
-
Rise / Fall Time (Typ)
2ns, 2ns
-
Voltage - Supply
2.5V ~ 5.5V
3V ~ 5.5V, 4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 100 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC