Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Digital Isolators
/ NVE Corp IL 016E
IL 016E
Active
Digital Isolators
Description:
DGTL ISO 2500VRMS 4CH GP 16SOIC
Manufacturer:
NVE Corp
Datasheet:
IL 016E Datasheet
History Price: $10.92
In Stock: 8100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IL 016E vs IL 511-1E
Part No
IL 016E
IL 511-1E
Category
Digital Isolators
Digital Isolators
Manufacturer
NVE Corp
NVE Corp
Series
IsoLoop, IL01x
IsoLoop
Packaging
Tube
Tube
Status
Active
Obsolete
Technology
Magnetic Coupling
GMR (Giant Magnetoresistive)
Type
General Purpose
General Purpose
Isolated Power
No
No
Number of Channels
4
2
Inputs - Side 1/Side 2
2/2
2/0
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
2500Vrms
2500Vrms
Common Mode Transient Immunity (Min)
30kV/µs
30kV/µs
Data Rate
10Mbps
2Mbps
Propagation Delay tpLH / tpHL (Max)
100ns, 100ns
25ns, 25ns
Pulse Width Distortion (Max)
50ns
10ns
Rise / Fall Time (Typ)
2ns, 2ns
1ns, 1ns
Voltage - Supply
2.5V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
16-SOIC
8-MSOP