HCPL0600R2V
HCPL0600R2V
Obsolete
Description:  OPTOISO 3.75KV OPN COLLECTOR 8SO
Manufacturer:  onsemi
Datasheet:   HCPL0600R2V Datasheet
History Price: Obsolete
In Stock: 35200
HCPL0600R2V vs HCPL-263N#320
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Discontinued
Number of Channels
1
2
Inputs - Side 1/Side 2
1/0
2/0
Voltage - Isolation
3750Vrms
5000Vrms
Common Mode Transient Immunity (Min)
5kV/µs
15kV/µs
Input Type
DC
DC
Output Type
Open Collector
Open Collector, Schottky Clamped
Current - Output / Channel
50 mA
50 mA
Data Rate
10Mbps
10MBd
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
100ns, 100ns
Rise / Fall Time (Typ)
50ns, 12ns
42ns, 12ns
Voltage - Forward (Vf) (Typ)
1.75V (Max)
1.3V
Current - DC Forward (If) (Max)
50mA
10mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SMD, Gull Wing
Supplier Device Package
8-SOIC
8-DIP Gull Wing