Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Technology
Optical Coupling
Optical Coupling
Voltage - Isolation
3750Vrms
5000Vrms
Common Mode Transient Immunity (Min)
10kV/µs
15kV/µs
Propagation Delay tpLH / tpHL (Max)
1µs, 1µs
2µs, 2µs
Pulse Width Distortion (Max)
-
-
Rise / Fall Time (Typ)
-
200ns, 200ns
Current - Output High, Low
-, 100mA
-
Current - Peak Output
400mA
600mA
Voltage - Forward (Vf) (Typ)
1.6V
1.2V
Current - DC Forward (If) (Max)
20 mA
25 mA
Voltage - Output Supply
15V ~ 30V
15V ~ 30V
Operating Temperature
-20 ℃ ~ 85 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
8-SMD, Gull Wing
Supplier Device Package
8-DIP Gull Wing
8-DIP Gull Wing
Approval Agency
CSA, UR
UR