HCPL-T250-500E
HCPL-T250-500E
Active
Description:  OPTOISO 3.75KV GATE DRVR 8DIP GW
Manufacturer:  Broadcom
History Price: $1.13839
In Stock: 33705
HCPL-T250-500E vs HCPL-5120-300
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
3750Vrms
1500VDC
Common Mode Transient Immunity (Min)
5kV/µs
10kV/µs
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
500ns, 500ns
Pulse Width Distortion (Max)
-
300ns
Rise / Fall Time (Typ)
-
100ns, 100ns
Current - Output High, Low
500mA, 500mA
2A, 2A
Current - Peak Output
1.5A
2.5A
Voltage - Forward (Vf) (Typ)
1.6V
1.5V
Current - DC Forward (If) (Max)
20 mA
25 mA
Voltage - Output Supply
15V ~ 30V
15V ~ 30V
Operating Temperature
-20 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
8-SMD, Gull Wing
Supplier Device Package
8-DIP Gull Wing
8-SMD Gull Wing
Approval Agency
CSA, UR
-