HCPL-T250-360E
HCPL-T250-360E
Active
Description:  OPTOISO 3.75KV GATE DRVR 8DIP GW
Manufacturer:  Broadcom
History Price: $1.17083
In Stock: 14350
HCPL-T250-360E vs HCPL-3101-500E
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
3750Vrms
5000Vrms
Common Mode Transient Immunity (Min)
5kV/µs
15kV/µs
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
500ns, 500ns
Pulse Width Distortion (Max)
-
-
Rise / Fall Time (Typ)
-
200ns, 200ns
Current - Output High, Low
500mA, 500mA
-
Current - Peak Output
1.5A
600mA
Voltage - Forward (Vf) (Typ)
1.6V
1.6V
Current - DC Forward (If) (Max)
20 mA
20 mA
Voltage - Output Supply
15V ~ 30V
15V ~ 30V
Operating Temperature
-20 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
8-SMD, Gull Wing
Supplier Device Package
8-DIP Gull Wing
8-DIP Gull Wing
Approval Agency
CSA, IEC/EN/DIN, UR
UR