HCPL-T250#360
HCPL-T250#360
Discontinued
Description:  OPTOISO 3.75KV GATE DRVR 8DIP GW
Manufacturer:  Broadcom
History Price: Discontinued at Digi-Key
In Stock: 5575
HCPL-T250#360 vs HCPL-314J#500
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Discontinued
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
2
Voltage - Isolation
3750Vrms
5000Vrms
Common Mode Transient Immunity (Min)
5kV/µs
25kV/µs
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
700ns, 700ns
Pulse Width Distortion (Max)
-
-
Rise / Fall Time (Typ)
-
50ns, 50ns
Current - Output High, Low
500mA, 500mA
500mA, -
Current - Peak Output
1.5A
600mA
Voltage - Forward (Vf) (Typ)
1.6V
1.5V
Current - DC Forward (If) (Max)
20 mA
25 mA
Voltage - Output Supply
15V ~ 30V
10V ~ 30V
Operating Temperature
-20 ℃ ~ 85 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-DIP Gull Wing
16-SO
Approval Agency
CSA, IEC/EN/DIN, UR
CSA, IEC/EN/DIN, UR