HCPL-9031-300
HCPL-9031-300
Active
Description:  DGTL ISO 2500VRMS 2CH GP 8SO
Manufacturer:  Broadcom
History Price: $14.213
In Stock: 6200
HCPL-9031-300 vs HCPL-9000
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Technology
GMR (Giant Magnetoresistive)
GMR (Giant Magnetoresistive)
Type
General Purpose
General Purpose
Isolated Power
No
No
Number of Channels
2
1
Inputs - Side 1/Side 2
1/1
1/0
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
2500Vrms
2500Vrms
Common Mode Transient Immunity (Min)
15kV/µs
15kV/µs
Data Rate
110MBd
110MBd
Propagation Delay tpLH / tpHL (Max)
15ns, 15ns
15ns, 15ns
Pulse Width Distortion (Max)
3ns
3ns
Rise / Fall Time (Typ)
1ns, 1ns
1ns, 1ns
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SMD, Gull Wing
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SO
8-DIP