HCPL-9000
HCPL-9000
Active
Description:  DGTL ISO 2500VRMS 1CH GP 8DIP
Manufacturer:  Broadcom
Datasheet:   HCPL-9000 Datasheet
History Price: $10.62084
In Stock: 17800
HCPL-9000 vs HCPL-9030-300E
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Technology
GMR (Giant Magnetoresistive)
GMR (Giant Magnetoresistive)
Type
General Purpose
General Purpose
Isolated Power
No
No
Number of Channels
1
2
Inputs - Side 1/Side 2
1/0
2/0
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
2500Vrms
2500Vrms
Common Mode Transient Immunity (Min)
15kV/µs
15kV/µs
Data Rate
110MBd
110MBd
Propagation Delay tpLH / tpHL (Max)
15ns, 15ns
15ns, 15ns
Pulse Width Distortion (Max)
3ns
3ns
Rise / Fall Time (Typ)
1ns, 1ns
1ns, 1ns
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SMD, Gull Wing
Supplier Device Package
8-DIP
8-SO