Status
Active
Discontinued
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
3750Vrms
5000Vrms
Common Mode Transient Immunity (Min)
10kV/µs
1kV/µs
Output Type
Push-Pull, Totem Pole
Open Collector, Schottky Clamped
Current - Output / Channel
10 mA
50 mA
Propagation Delay tpLH / tpHL (Max)
40ns, 40ns
100ns, 100ns
Rise / Fall Time (Typ)
13ns, 5ns
42ns, 12ns
Voltage - Forward (Vf) (Typ)
-
1.3V
Current - DC Forward (If) (Max)
-
10mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
8-DIP