HCPL-7710-020E
HCPL-7710-020E
Active
Description:  OPTOISO 5KV PUSH PULL 8DIP
Manufacturer:  Broadcom
History Price: $2.94484
In Stock: 19700
HCPL-7710-020E vs HCPL0600R1
Series
-
-
Packaging
Tube
Bulk
Status
Active
Obsolete
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
5000Vrms
3750Vrms
Common Mode Transient Immunity (Min)
10kV/µs
5kV/µs
Input Type
Logic
DC
Output Type
Push-Pull, Totem Pole
Open Collector
Current - Output / Channel
10 mA
50 mA
Data Rate
12.5MBd
10Mbps
Propagation Delay tpLH / tpHL (Max)
40ns, 40ns
75ns, 75ns
Rise / Fall Time (Typ)
13ns, 5ns
50ns, 12ns
Voltage - Forward (Vf) (Typ)
-
1.75V (Max)
Current - DC Forward (If) (Max)
-
50mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-DIP
8-SOIC