HCPL-6651
HCPL-6651
Active
Description:  OPTOISO 1.5KV OPEN COLL 16FLATPK
Manufacturer:  Broadcom
Datasheet:   HCPL-6651 Datasheet
History Price: $164.65
In Stock: 6300
HCPL-6651 vs HCPL0600R1
Series
-
-
Packaging
Tube
Bulk
Status
Active
Obsolete
Number of Channels
4
1
Inputs - Side 1/Side 2
4/0
1/0
Voltage - Isolation
1500VDC
3750Vrms
Common Mode Transient Immunity (Min)
1kV/µs
5kV/µs
Input Type
DC
DC
Output Type
Open Collector, Schottky Clamped
Open Collector
Current - Output / Channel
25 mA
50 mA
Data Rate
10MBd
10Mbps
Propagation Delay tpLH / tpHL (Max)
100ns, 100ns
75ns, 75ns
Rise / Fall Time (Typ)
35ns, 35ns
50ns, 12ns
Voltage - Forward (Vf) (Typ)
1.5V
1.75V (Max)
Current - DC Forward (If) (Max)
20mA
50mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-FlatPack
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-FlatPack
8-SOIC