HCPL-3150-560E
HCPL-3150-560E
Active
Description:  OPTOISO 3.75KV GATE DRVR 8DIP GW
Manufacturer:  Broadcom
History Price: $1.32902
In Stock: 42305
HCPL-3150-560E vs HCPL-3150#060
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Discontinued
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
3750Vrms
3750Vrms
Common Mode Transient Immunity (Min)
15kV/µs
15kV/µs
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
500ns, 500ns
Pulse Width Distortion (Max)
300ns
300ns
Rise / Fall Time (Typ)
100ns, 100ns
100ns, 100ns
Current - Output High, Low
500mA, 500mA
500mA, 500mA
Current - Peak Output
600mA
600mA
Voltage - Forward (Vf) (Typ)
1.5V
1.5V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
15V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SMD, Gull Wing
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP Gull Wing
8-DIP
Approval Agency
CSA, IEC/EN/DIN, UR
CSA, IEC/EN/DIN, UR