HCPL-3150-060E
HCPL-3150-060E
Active
Description:  OPTOISO 3.75KV 1CH GATE DVR 8DIP
Manufacturer:  Broadcom
History Price: $1.31279
In Stock: 37500
HCPL-3150-060E vs HCPL-T251#300
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Discontinued
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
3750Vrms
3750Vrms
Common Mode Transient Immunity (Min)
15kV/µs
10kV/µs
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
1µs, 1µs
Pulse Width Distortion (Max)
300ns
-
Rise / Fall Time (Typ)
100ns, 100ns
-
Current - Output High, Low
500mA, 500mA
-, 100mA
Current - Peak Output
600mA
400mA
Voltage - Forward (Vf) (Typ)
1.5V
1.6V
Current - DC Forward (If) (Max)
25 mA
20 mA
Voltage - Output Supply
15V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
-20 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SMD, Gull Wing
Supplier Device Package
8-DIP
8-DIP Gull Wing
Approval Agency
CSA, IEC/EN/DIN, UR
CSA, UR