Packaging
Tube
Tape & Reel (TR)
Technology
Optical Coupling
Optical Coupling
Voltage - Isolation
3750Vrms
5000Vrms
Common Mode Transient Immunity (Min)
15kV/µs
15kV/µs
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
2µs, 2µs
Pulse Width Distortion (Max)
300ns
-
Rise / Fall Time (Typ)
100ns, 100ns
200ns, 200ns
Current - Output High, Low
500mA, 500mA
-
Current - Peak Output
600mA
600mA
Voltage - Forward (Vf) (Typ)
1.5V
1.2V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
15V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SMD, Gull Wing
Supplier Device Package
8-DIP
8-DIP Gull Wing
Approval Agency
CSA, IEC/EN/DIN, UR
UR