HCPL-261A#020
HCPL-261A#020
Discontinued
Description:  OPTOISO 5KV OPEN COLLECTOR 8DIP
Manufacturer:  Broadcom
History Price: Discontinued at Digi-Key
In Stock: 32900
HCPL-261A#020 vs HCPL0600R1V
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Obsolete
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
5000Vrms
3750Vrms
Common Mode Transient Immunity (Min)
1kV/µs
5kV/µs
Input Type
DC
DC
Output Type
Open Collector, Schottky Clamped
Open Collector
Current - Output / Channel
50 mA
50 mA
Data Rate
10MBd
10Mbps
Propagation Delay tpLH / tpHL (Max)
100ns, 100ns
75ns, 75ns
Rise / Fall Time (Typ)
42ns, 12ns
50ns, 12ns
Voltage - Forward (Vf) (Typ)
1.3V
1.75V (Max)
Current - DC Forward (If) (Max)
10mA
50mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-DIP
8-SOIC