Packaging
Tube
Tape & Reel (TR)
Status
Active
Discontinued
Type
Line Receiver
Current Loop Transmitter
Voltage - Isolation
3750Vrms
3750Vrms
Common Mode Transient Immunity (Min)
1kV/µs
1kV/µs
Current - Output / Channel
50mA
30mA
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
1.6µs, 1µs
Rise / Fall Time (Typ)
24ns, 10ns
16ns, 23ns
Voltage - Forward (Vf) (Typ)
2.3 V
-
Current - DC Forward (If) (Max)
60 mA
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 20V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SMD, Gull Wing
Supplier Device Package
8-DIP
8-DIP Gull Wing
Approval Agency
CSA, UR
CSA, UR