Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Discontinued
Voltage - Isolation
3750Vrms
3750Vrms
Current Transfer Ratio (Min)
500% @ 1.6mA
500% @ 1.6mA
Current Transfer Ratio (Max)
2600% @ 1.6mA
2600% @ 1.6mA
Turn On / Turn Off Time (Typ)
200ns, 2µs
200ns, 2µs
Rise / Fall Time (Typ)
-
-
Output Type
Darlington with Base
Darlington with Base
Voltage - Output (Max)
18V
18V
Current - Output / Channel
60mA
60mA
Voltage - Forward (Vf) (Typ)
1.4V
1.4V
Current - DC Forward (If) (Max)
20 mA
20 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
8-SO