H11A4300
H11A4300
Obsolete
Description:  OPTOISO 5.3KV TRANS W/BASE 6DIP
Manufacturer:  onsemi
Datasheet:   H11A4300 Datasheet
History Price: Obsolete
In Stock: 35300
H11A4300 vs H11A617A300
Manufacturer
Series
-
-
Packaging
Tube
Box
Status
Obsolete
Obsolete
Number of Channels
1
1
Voltage - Isolation
5300Vrms
5300Vrms
Current Transfer Ratio (Min)
10% @ 10mA
40% @ 10mA
Current Transfer Ratio (Max)
-
80% @ 10mA
Turn On / Turn Off Time (Typ)
2µs, 2µs
-
Rise / Fall Time (Typ)
-
2.4µs, 2.4µs
Input Type
DC
DC
Output Type
Transistor with Base
Transistor
Voltage - Output (Max)
30V
70V
Current - Output / Channel
-
50mA
Voltage - Forward (Vf) (Typ)
1.18V
1.35V
Current - DC Forward (If) (Max)
100 mA
50 mA
Vce Saturation (Max)
400mV
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
4-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
4-DIP