FODM3083
FODM3083
Active
Description:  OPTOISOLATOR 3.75KV TRIAC 4MFP
Manufacturer:  onsemi
Datasheet:   FODM3083 Datasheet
History Price: $3.41
In Stock: 18000
FODM3083 vs FOD4116
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Output Type
Triac
Triac
Zero Crossing Circuit
Yes
Yes
Number of Channels
1
1
Voltage - Isolation
3750Vrms
5000Vrms
Voltage - Off State
800 V
600 V
Static dV/dt (Min)
600V/µs
10kV/µs
Current - LED Trigger (Ift) (Max)
5mA
1.3mA
Current - On State (It (RMS)) (Max)
70 mA
-
Current - Hold (Ih)
300礎 (Typ)
500礎
Turn On Time
-
60祍
Voltage - Forward (Vf) (Typ)
1.5V (Max)
1.25V
Current - DC Forward (If) (Max)
60 mA
30 mA
Operating Temperature
-40 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
4-SMD, Gull Wing
6-DIP (0.300", 7.62mm)
Supplier Device Package
4-SMD
6-DIP
Approval Agency
cUL, UL
CSA, UL