Packaging
Tape & Reel (TR)
Bulk
Zero Crossing Circuit
Yes
No
Voltage - Isolation
3750Vrms
5000Vrms
Voltage - Off State
600 V
600 V
Static dV/dt (Min)
600V/µs
10kV/µs
Current - LED Trigger (Ift) (Max)
5mA
2mA
Current - On State (It (RMS)) (Max)
70 mA
-
Current - Hold (Ih)
300礎 (Typ)
500礎
Voltage - Forward (Vf) (Typ)
1.5V (Max)
1.28V
Current - DC Forward (If) (Max)
60 mA
30 mA
Operating Temperature
-40 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
6-SMD, Gull Wing
Supplier Device Package
4-SMD
6-SMD
Approval Agency
cUL, UL
cUL, FIMKO, UL, VDE