FODM3010V
FODM3010V
Obsolete
Description:  OPTOISOLATOR 3.75KV TRIAC 4MFP
Manufacturer:  onsemi
Datasheet:   FODM3010V Datasheet
History Price: Obsolete
In Stock: 12400
FODM3010V vs FODM3083
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Output Type
Triac
Triac
Zero Crossing Circuit
No
Yes
Number of Channels
1
1
Voltage - Isolation
3750Vrms
3750Vrms
Voltage - Off State
250 V
800 V
Static dV/dt (Min)
10V/µs (Typ)
600V/µs
Current - LED Trigger (Ift) (Max)
15mA
5mA
Current - On State (It (RMS)) (Max)
70 mA
70 mA
Current - Hold (Ih)
300礎 (Typ)
300礎 (Typ)
Turn On Time
-
-
Voltage - Forward (Vf) (Typ)
1.2V
1.5V (Max)
Current - DC Forward (If) (Max)
60 mA
60 mA
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
4-SMD, Gull Wing
Supplier Device Package
4-SMD
4-SMD
Approval Agency
BSI, CSA, UL, VDE
cUL, UL