FOD8480TR2
FOD8480TR2
Active
Description:  IPM DRIVER WL T&R
Manufacturer:  onsemi
Datasheet:   FOD8480TR2 Datasheet
History Price: $2.35
In Stock: 38600
FOD8480TR2 vs FOD3182TSV
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
20kV/µs
35kV/µs
Propagation Delay tpLH / tpHL (Max)
300ns, 300ns
210ns, 210ns
Pulse Width Distortion (Max)
250ns
65ns
Rise / Fall Time (Typ)
15ns, 10ns
38ns, 24ns
Current - Output High, Low
2.5mA, 2.5mA
2.5A, 2.5A
Current - Peak Output
-
3A
Voltage - Forward (Vf) (Typ)
1.4V
1.43V
Current - DC Forward (If) (Max)
20 mA
25 mA
Voltage - Output Supply
4.5V ~ 30V
10V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
8-SMD, Gull Wing
Supplier Device Package
6-SOP
8-SMD
Approval Agency
IEC/EN/DIN, UL
UL, VDE