FOD8384V
FOD8384V
Active
Description:  OPTOISO 5KV 1CH GATE DRIVER 5SOP
Manufacturer:  onsemi
Datasheet:   FOD8384V Datasheet
History Price: $6.63
In Stock: 16800
FOD8384V vs FOD3181T
Part No
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Active
Obsolete
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
35kV/µs
10kV/µs
Propagation Delay tpLH / tpHL (Max)
210ns, 210ns
500ns, 500ns
Pulse Width Distortion (Max)
65ns
-
Rise / Fall Time (Typ)
35ns, 25ns
75ns, 55ns
Current - Output High, Low
2.5A, 2.5A
500mA, 500mA
Current - Peak Output
3A
1.5A
Voltage - Forward (Vf) (Typ)
1.43V
1.5V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
15V ~ 30V
10V ~ 20V
Operating Temperature
-40 ℃ ~ 100 ℃
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SOIC (0.346", 8.80mm Width), 5 Leads
8-DIP (0.400", 10.16mm)
Supplier Device Package
5-SOP
8-MDIP
Approval Agency
IEC/EN/DIN, UL
cUL, UL