FOD3184TSD
FOD3184TSD
Not For New Designs
Description:  OPTOISO 5KV 1CH GATE DRIVER 8SMD
Manufacturer:  onsemi
Datasheet:   FOD3184TSD Datasheet
History Price: $1.4098
In Stock: 25500
FOD3184TSD vs FOD3181V
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Not For New Designs
Obsolete
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
35kV/µs
10kV/µs
Propagation Delay tpLH / tpHL (Max)
210ns, 210ns
500ns, 500ns
Pulse Width Distortion (Max)
65ns
-
Rise / Fall Time (Typ)
38ns, 24ns
75ns, 55ns
Current - Output High, Low
2.5A, 2.5A
500mA, 500mA
Current - Peak Output
3A
1.5A
Voltage - Forward (Vf) (Typ)
1.43V
1.5V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
15V ~ 30V
10V ~ 20V
Operating Temperature
-40 ℃ ~ 100 ℃
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SMD, Gull Wing
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SMD
8-DIP
Approval Agency
UL
cUL, UL, VDE