FOD3120TS
FOD3120TS
Obsolete
Description:  OPTOISO 5KV 1CH GATE DRIVER 8SMD
Manufacturer:  onsemi
Datasheet:   FOD3120TS Datasheet
History Price: Obsolete
In Stock: 25700
FOD3120TS vs FOD3150T
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
35kV/µs
20kV/µs
Propagation Delay tpLH / tpHL (Max)
400ns, 400ns
500ns, 500ns
Pulse Width Distortion (Max)
100ns
300ns
Rise / Fall Time (Typ)
60ns, 60ns
60ns, 60ns
Current - Output High, Low
2A, 2A
1A, 1A
Current - Peak Output
3A
1.5A
Voltage - Forward (Vf) (Typ)
1.5V
1.5V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
15V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SMD, Gull Wing
8-DIP (0.400", 10.16mm)
Supplier Device Package
8-SMD
8-MDIP
Approval Agency
UL
UL