EL3H7(E)-VG
EL3H7(E)-VG
Active
Description:  OPTOISOLATOR 3.75KV TRANS 4-SSOP
Manufacturer:  Everlight Electronics
Datasheet:   EL3H7(E)-VG Datasheet
History Price: Active
In Stock: 12100
EL3H7(E)-VG vs EL3H4(A)(TB)-G
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Number of Channels
1
1
Voltage - Isolation
3750Vrms
3750Vrms
Current Transfer Ratio (Min)
100% @ 5mA
50% @ 1mA
Current Transfer Ratio (Max)
200% @ 5mA
150% @ 1mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
5µs, 3µs
6µs, 8µs
Input Type
DC
AC, DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
80V
80V
Current - Output / Channel
50mA
-
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
200mV
200mV
Operating Temperature
-55 ℃ ~ 110 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SOIC (0.173", 4.40mm Width)
4-SOIC (0.173", 4.40mm Width)
Supplier Device Package
4-SSOP
4-SSOP