EL3010M-V
EL3010M-V
Active
Description:  OPTOISOLATOR 5KV TRIAC 6DIP
Manufacturer:  Everlight Electronics
Datasheet:   EL3010M-V Datasheet
History Price: Active
In Stock: 23200
EL3010M-V vs EL3083M-V
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Output Type
Triac
Triac
Zero Crossing Circuit
No
Yes
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Voltage - Off State
250 V
800 V
Static dV/dt (Min)
100V/µs (Typ)
600V/µs
Current - LED Trigger (Ift) (Max)
15mA
5mA
Current - On State (It (RMS)) (Max)
100 mA
100 mA
Current - Hold (Ih)
250礎 (Typ)
280礎 (Typ)
Turn On Time
-
-
Voltage - Forward (Vf) (Typ)
1.18V
1.5V (Max)
Current - DC Forward (If) (Max)
60 mA
60 mA
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
6-DIP (0.400", 10.16mm)
6-DIP (0.400", 10.16mm)
Supplier Device Package
6-DIP
6-DIP
Approval Agency
cUR, DEMKO, FIMKO, NEMKO, SEMKO, UR, VDE
CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE