Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Triac, SCR Output Optoisolators
/ Everlight Electronics EL3010M-V
EL3010M-V
Active
Optoisolators - Triac, SCR Output Optoisolators
Description:
OPTOISOLATOR 5KV TRIAC 6DIP
Manufacturer:
Everlight Electronics
Datasheet:
EL3010M-V Datasheet
History Price: Active
In Stock: 23200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EL3010M-V vs EL3021M
Part No
EL3010M-V
EL3021M
Category
Optoisolators - Triac, SCR Output Optoisolators
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
Everlight Electronics
Everlight Electronics
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Output Type
Triac
Triac
Zero Crossing Circuit
No
No
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Voltage - Off State
250 V
400 V
Static dV/dt (Min)
100V/µs (Typ)
100V/µs (Typ)
Current - LED Trigger (Ift) (Max)
15mA
15mA
Current - On State (It (RMS)) (Max)
100 mA
100 mA
Current - Hold (Ih)
250礎 (Typ)
250礎 (Typ)
Turn On Time
-
-
Voltage - Forward (Vf) (Typ)
1.18V
1.18V
Current - DC Forward (If) (Max)
60 mA
60 mA
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
6-DIP (0.400", 10.16mm)
6-DIP (0.400", 10.16mm)
Supplier Device Package
6-DIP
6-DIP
Approval Agency
cUR, DEMKO, FIMKO, NEMKO, SEMKO, UR, VDE
CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL