Voltage - Isolation
5000Vrms
5300Vrms
Current Transfer Ratio (Min)
160% @ 10mA
63% @ 10mA
Current Transfer Ratio (Max)
320% @ 10mA
125% @ 10mA
Turn On / Turn Off Time (Typ)
10µs, 9µs
2µs, 3µs
Rise / Fall Time (Typ)
6µs, 8µs
1µs, 2µs
Output Type
Transistor
Transistor with Base
Voltage - Output (Max)
80V
70V
Current - Output / Channel
-
50mA
Voltage - Forward (Vf) (Typ)
1.65V (Max)
1.35V
Current - DC Forward (If) (Max)
60 mA
100 mA
Vce Saturation (Max)
300mV
300mV
Operating Temperature
-55 ℃ ~ 110 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
6-DIP (0.400", 10.16mm)
6-SMD, Gull Wing
Supplier Device Package
6-DIP
6-SMD