Packaging
Tube
Tape & Reel (TR)
Voltage - Isolation
5300Vrms
5300Vrms
Current Transfer Ratio (Min)
100% @ 10mA
40% @ 10mA
Current Transfer Ratio (Max)
200% @ 10mA
80% @ 10mA
Turn On / Turn Off Time (Typ)
2µs, 3µs
2µs, 3µs
Rise / Fall Time (Typ)
1µs, 2µs
1µs, 2µs
Output Type
Transistor with Base
Transistor with Base
Voltage - Output (Max)
70V
70V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.35V
1.35V
Current - DC Forward (If) (Max)
100 mA
100 mA
Vce Saturation (Max)
300mV
300mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SMD, Gull Wing
6-SMD, Gull Wing
Supplier Device Package
6-SMD
6-SMD