CNY173FR2VM
CNY173FR2VM
Obsolete
Description:  OPTOISO 7.5KV TRANS W/BASE 6SMD
Manufacturer:  onsemi
Datasheet:   CNY173FR2VM Datasheet
History Price: Obsolete
In Stock: 23500
CNY173FR2VM vs CNY17F1
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Number of Channels
1
1
Voltage - Isolation
7500Vpk
5300Vrms
Current Transfer Ratio (Min)
100% @ 10mA
40% @ 10mA
Current Transfer Ratio (Max)
200% @ 10mA
80% @ 10mA
Turn On / Turn Off Time (Typ)
2µs, 3µs
2µs, 3µs
Rise / Fall Time (Typ)
1µs, 2µs
1µs, 2µs
Input Type
DC
DC
Output Type
Transistor with Base
Transistor
Voltage - Output (Max)
70V
70V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.35V
1.35V
Current - DC Forward (If) (Max)
60 mA
100 mA
Vce Saturation (Max)
400mV
300mV
Operating Temperature
-40 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SMD, Gull Wing
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-SMD
6-DIP