CNY173FM
CNY173FM
Obsolete
Description:  OPTOISO 4.17KV TRANS W/BASE 6SMD
Manufacturer:  onsemi
Datasheet:   CNY173FM Datasheet
History Price: Obsolete
In Stock: 11300
CNY173FM vs CNY174SD
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Number of Channels
1
1
Voltage - Isolation
4170Vrms
5300Vrms
Current Transfer Ratio (Min)
100% @ 10mA
160% @ 10mA
Current Transfer Ratio (Max)
200% @ 10mA
320% @ 10mA
Turn On / Turn Off Time (Typ)
2µs, 3µs
2µs, 3µs
Rise / Fall Time (Typ)
4µs, 3.5µs (Max)
1µs, 2µs
Input Type
DC
DC
Output Type
Transistor with Base
Transistor with Base
Voltage - Output (Max)
70V
70V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.35V
1.35V
Current - DC Forward (If) (Max)
60 mA
100 mA
Vce Saturation (Max)
400mV
300mV
Operating Temperature
-40 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SMD, Gull Wing
6-SMD, Gull Wing
Supplier Device Package
6-SMD
6-SMD