Packaging
Tape & Reel (TR)
Tube
Voltage - Isolation
5300Vrms
4170Vrms
Current Transfer Ratio (Min)
100% @ 10mA
100% @ 10mA
Current Transfer Ratio (Max)
200% @ 10mA
200% @ 10mA
Turn On / Turn Off Time (Typ)
2µs, 3µs
2µs, 3µs
Rise / Fall Time (Typ)
1µs, 2µs
4µs, 3.5µs (Max)
Output Type
Transistor with Base
Transistor with Base
Voltage - Output (Max)
70V
70V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.35V
1.35V
Current - DC Forward (If) (Max)
100 mA
60 mA
Vce Saturation (Max)
300mV
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SMD, Gull Wing
6-DIP (0.400", 10.16mm)
Supplier Device Package
6-SMD
6-DIP